Capital Lighting, Inc. 31146-814 Mid. Chandeliers-Glass Up 754029

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 26.25 Length 26.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Misted Bronze Product Name: Six-Light Acadia Chandelier UPC: 785652311468 Category: Pendant Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/4`` DP:1 1/2`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 26.25 Length 26.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Misted Bronze Product Name: Six-Light Acadia Chandelier UPC: 785652311468 Category: Pendant Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/4`` DP:1 1/2`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31146-814 Mid. Chandeliers-Glass Up - 754029 - Capital Lighting, Inc.
Columbus, OH, USA
31146-814 Mid. Chandeliers-Glass Up
754029
31146-814 Mid. Chandeliers-Glass Up 754029
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 26.25 Length 26.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Misted Bronze Product Name: Six-Light Acadia Chandelier UPC: 785652311468 Category: Pendant Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/4`` DP:1 1/2`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 26.25
Length 26.25
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Misted Bronze
Product Name: Six-Light Acadia Chandelier
UPC: 785652311468
Category: Pendant Lighting
Glass: Champagne Seeded
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/4`` DP:1 1/2``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754029
Product Name 31146-814 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details