PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 22.50
Length 22.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Product Name: Five-Light Serenity Chandelier
UPC: 785652119194
Category: Pendant Lighting
Glass: Excavated Alabaster
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 5/16`` DP:1 1/8``
Chain: 36``
Wire: 144``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 754028 |
| Product Name | 31191-962 Mid. Chandeliers-Glass Up |
| Application | Residential |