Capital Lighting, Inc. M298478 Semi-Flush Mts.-Bowl Style 753872

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 7.9 Product Name: Three Light Ceiling Fixture UPC: 020389153470 Category: Ceiling Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 7.9 Product Name: Three Light Ceiling Fixture UPC: 020389153470 Category: Ceiling Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
M298478 Semi-Flush Mts.-Bowl Style - 753872 - Capital Lighting, Inc.
Columbus, OH, USA
M298478 Semi-Flush Mts.-Bowl Style
753872
M298478 Semi-Flush Mts.-Bowl Style 753872
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 7.9 Product Name: Three Light Ceiling Fixture UPC: 020389153470 Category: Ceiling Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 13.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 7.9
Product Name: Three Light Ceiling Fixture
UPC: 020389153470
Category: Ceiling
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753872
Product Name M298478 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details