PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 26.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Weight: 9.46
Product Name: Four Light Chandelier
UPC: 020389152039
Category: Chandelier
Glass: Alabaster
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 753870 |
| Product Name | M298278 Foyer/Hall Lanterns-Glass w/Frame |
| Application | Residential |