Capital Lighting, Inc. M520523 Exterior -Wall Mount 753823

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 21.00 Extension: 10.5 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Colonial Bronze Weight: 13.14 Product Name: Four Light Outdoor Wall Lantern UPC: 020389154859 Category: Outdoor Wall Lantern Glass: Water seedy
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 21.00 Extension: 10.5 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Colonial Bronze Weight: 13.14 Product Name: Four Light Outdoor Wall Lantern UPC: 020389154859 Category: Outdoor Wall Lantern Glass: Water seedy

Suppliers

Company
Product
Description
Supplier Links
M520523 Exterior -Wall Mount - 753823 - Capital Lighting, Inc.
Columbus, OH, USA
M520523 Exterior -Wall Mount
753823
M520523 Exterior -Wall Mount 753823
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 21.00 Extension: 10.5 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Colonial Bronze Weight: 13.14 Product Name: Four Light Outdoor Wall Lantern UPC: 020389154859 Category: Outdoor Wall Lantern Glass: Water seedy

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 21.00
Extension: 10.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Colonial Bronze
Weight: 13.14
Product Name: Four Light Outdoor Wall Lantern
UPC: 020389154859
Category: Outdoor Wall Lantern
Glass: Water seedy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753823
Product Name M520523 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details