Capital Lighting, Inc. M52057 Exterior -Wall Mount 753821

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 21.00 Extension: 10.5 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black Weight: 13.14 Product Name: Four Light Outdoor Wall Lantern UPC: 020389156143 Category: Outdoor Wall Lantern Glass: Water seedy
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 21.00 Extension: 10.5 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black Weight: 13.14 Product Name: Four Light Outdoor Wall Lantern UPC: 020389156143 Category: Outdoor Wall Lantern Glass: Water seedy

Suppliers

Company
Product
Description
Supplier Links
M52057 Exterior -Wall Mount - 753821 - Capital Lighting, Inc.
Columbus, OH, USA
M52057 Exterior -Wall Mount
753821
M52057 Exterior -Wall Mount 753821
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 21.00 Extension: 10.5 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black Weight: 13.14 Product Name: Four Light Outdoor Wall Lantern UPC: 020389156143 Category: Outdoor Wall Lantern Glass: Water seedy

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 21.00
Extension: 10.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Black
Weight: 13.14
Product Name: Four Light Outdoor Wall Lantern
UPC: 020389156143
Category: Outdoor Wall Lantern
Glass: Water seedy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753821
Product Name M52057 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details