Capital Lighting, Inc. M17334 Bathroom Fixtures-Three Lights 753682

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.25 Extension: 9 Bulb Type: G25 Qty: 3 Wattage: 60 Finish: Chrome Weight: 7.03 Product Name: Three Light Bath Fixture UPC: 020389144812 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.25 Extension: 9 Bulb Type: G25 Qty: 3 Wattage: 60 Finish: Chrome Weight: 7.03 Product Name: Three Light Bath Fixture UPC: 020389144812 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M17334 Bathroom Fixtures-Three Lights - 753682 - Capital Lighting, Inc.
Columbus, OH, USA
M17334 Bathroom Fixtures-Three Lights
753682
M17334 Bathroom Fixtures-Three Lights 753682
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.25 Extension: 9 Bulb Type: G25 Qty: 3 Wattage: 60 Finish: Chrome Weight: 7.03 Product Name: Three Light Bath Fixture UPC: 020389144812 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 8.25
Extension: 9
Bulb
Type: G25
Qty: 3
Wattage: 60
Finish: Chrome
Weight: 7.03
Product Name: Three Light Bath Fixture
UPC: 020389144812
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753682
Product Name M17334 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details