Capital Lighting, Inc. M17314 Sconces-Single Glass 753681

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.25 Extension: 9 Bulb Type: G25 Qty: 1 Wattage: 60 Finish: Chrome Weight: 2.2 Product Name: One Light Bath Fixture UPC: 020389144768 Category: Bath Glass: opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.25 Extension: 9 Bulb Type: G25 Qty: 1 Wattage: 60 Finish: Chrome Weight: 2.2 Product Name: One Light Bath Fixture UPC: 020389144768 Category: Bath Glass: opal

Suppliers

Company
Product
Description
Supplier Links
M17314 Sconces-Single Glass - 753681 - Capital Lighting, Inc.
Columbus, OH, USA
M17314 Sconces-Single Glass
753681
M17314 Sconces-Single Glass 753681
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.25 Extension: 9 Bulb Type: G25 Qty: 1 Wattage: 60 Finish: Chrome Weight: 2.2 Product Name: One Light Bath Fixture UPC: 020389144768 Category: Bath Glass: opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 8.25
Extension: 9
Bulb
Type: G25
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 2.2
Product Name: One Light Bath Fixture
UPC: 020389144768
Category: Bath
Glass: opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753681
Product Name M17314 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details