Capital Lighting, Inc. M170578 Bathroom Fixtures-Five+Lights 753652

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 7.75 Extension: 9 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 20.2 Product Name: Five Light Bath Fixture UPC: 020389146533 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 7.75 Extension: 9 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 20.2 Product Name: Five Light Bath Fixture UPC: 020389146533 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
M170578 Bathroom Fixtures-Five+Lights - 753652 - Capital Lighting, Inc.
Columbus, OH, USA
M170578 Bathroom Fixtures-Five+Lights
753652
M170578 Bathroom Fixtures-Five+Lights 753652
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 7.75 Extension: 9 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 20.2 Product Name: Five Light Bath Fixture UPC: 020389146533 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 7.75
Extension: 9
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 20.2
Product Name: Five Light Bath Fixture
UPC: 020389146533
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753652
Product Name M170578 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details