Capital Lighting, Inc. M162278 Bathroom Fixtures-Two Lights 753605

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 8.78 Product Name: Two Light Bath Fixture UPC: 020389161000 Category: Bath Glass: triple-cased blown bubble
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 8.78 Product Name: Two Light Bath Fixture UPC: 020389161000 Category: Bath Glass: triple-cased blown bubble

Suppliers

Company
Product
Description
Supplier Links
M162278 Bathroom Fixtures-Two Lights - 753605 - Capital Lighting, Inc.
Columbus, OH, USA
M162278 Bathroom Fixtures-Two Lights
753605
M162278 Bathroom Fixtures-Two Lights 753605
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 8.78 Product Name: Two Light Bath Fixture UPC: 020389161000 Category: Bath Glass: triple-cased blown bubble

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 11.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 8.78
Product Name: Two Light Bath Fixture
UPC: 020389161000
Category: Bath
Glass: triple-cased blown bubble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753605
Product Name M162278 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details