Capital Lighting, Inc. M160478 Bathroom Fixtures-Four Lights 753601

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 17.56 Product Name: Four Light Bath Fixture UPC: 020389161024 Category: Bath Glass: triple-cased blown bubble
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 17.56 Product Name: Four Light Bath Fixture UPC: 020389161024 Category: Bath Glass: triple-cased blown bubble

Suppliers

Company
Product
Description
Supplier Links
M160478 Bathroom Fixtures-Four Lights - 753601 - Capital Lighting, Inc.
Columbus, OH, USA
M160478 Bathroom Fixtures-Four Lights
753601
M160478 Bathroom Fixtures-Four Lights 753601
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 17.56 Product Name: Four Light Bath Fixture UPC: 020389161024 Category: Bath Glass: triple-cased blown bubble

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 11.00
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 17.56
Product Name: Four Light Bath Fixture
UPC: 020389161024
Category: Bath
Glass: triple-cased blown bubble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753601
Product Name M160478 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details