Capital Lighting, Inc. M292891 Semi-Flush Mts.-Bowl Style 753559

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
M292891 Semi-Flush Mts.-Bowl Style - 753559 - Capital Lighting, Inc.
Columbus, OH, USA
M292891 Semi-Flush Mts.-Bowl Style
753559
M292891 Semi-Flush Mts.-Bowl Style 753559
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.00
Bulb
Type: G16.5
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Three Light Ceiling Fixture
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753559
Product Name M292891 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details