Capital Lighting, Inc. M265326 Pendants-Bowl Style 753543

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Slate Weight: 15.37 Product Name: Three Light Pendant UPC: 020389169716 Category: Pendant Glass: Etched tea stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Slate Weight: 15.37 Product Name: Three Light Pendant UPC: 020389169716 Category: Pendant Glass: Etched tea stained

Suppliers

Company
Product
Description
Supplier Links
M265326 Pendants-Bowl Style - 753543 - Capital Lighting, Inc.
Columbus, OH, USA
M265326 Pendants-Bowl Style
753543
M265326 Pendants-Bowl Style 753543
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Slate Weight: 15.37 Product Name: Three Light Pendant UPC: 020389169716 Category: Pendant Glass: Etched tea stained

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Natural Slate
Weight: 15.37
Product Name: Three Light Pendant
UPC: 020389169716
Category: Pendant
Glass: Etched tea stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753543
Product Name M265326 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details