Capital Lighting, Inc. M191878 Bathroom Fixtures-Five+Lights 753354

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Brushed Nickel Weight: 5.92 Product Name: Eight Light Bath Fixture UPC: 020389170804 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Brushed Nickel Weight: 5.92 Product Name: Eight Light Bath Fixture UPC: 020389170804 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M191878 Bathroom Fixtures-Five+Lights - 753354 - Capital Lighting, Inc.
Columbus, OH, USA
M191878 Bathroom Fixtures-Five+Lights
753354
M191878 Bathroom Fixtures-Five+Lights 753354
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Brushed Nickel Weight: 5.92 Product Name: Eight Light Bath Fixture UPC: 020389170804 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 4.50
Extension: 2.5
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Brushed Nickel
Weight: 5.92
Product Name: Eight Light Bath Fixture
UPC: 020389170804
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753354
Product Name M191878 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details