Capital Lighting, Inc. M178178 Sconces-Single Glass 753343

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.73 Product Name: One Light Bath Fixture UPC: 020389152398 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.73 Product Name: One Light Bath Fixture UPC: 020389152398 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
M178178 Sconces-Single Glass - 753343 - Capital Lighting, Inc.
Columbus, OH, USA
M178178 Sconces-Single Glass
753343
M178178 Sconces-Single Glass 753343
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.73 Product Name: One Light Bath Fixture UPC: 020389152398 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 7.75
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 3.73
Product Name: One Light Bath Fixture
UPC: 020389152398
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753343
Product Name M178178 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details