Capital Lighting, Inc. M186226 Bathroom Fixtures-Two Lights 753338

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.00 Extension: 10.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Natural Slate Weight: 8.56 Product Name: Two Light Bath Fixture UPC: 020389169747 Category: Bath Glass: Etched tea stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.00 Extension: 10.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Natural Slate Weight: 8.56 Product Name: Two Light Bath Fixture UPC: 020389169747 Category: Bath Glass: Etched tea stained

Suppliers

Company
Product
Description
Supplier Links
M186226 Bathroom Fixtures-Two Lights - 753338 - Capital Lighting, Inc.
Columbus, OH, USA
M186226 Bathroom Fixtures-Two Lights
753338
M186226 Bathroom Fixtures-Two Lights 753338
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.00 Extension: 10.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Natural Slate Weight: 8.56 Product Name: Two Light Bath Fixture UPC: 020389169747 Category: Bath Glass: Etched tea stained

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 10.00
Extension: 10.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Natural Slate
Weight: 8.56
Product Name: Two Light Bath Fixture
UPC: 020389169747
Category: Bath
Glass: Etched tea stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753338
Product Name M186226 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details