Capital Lighting, Inc. M19154 Bathroom Fixtures-Five+Lights 753329

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Weight: 3.07 Product Name: Five Light Bath Fixture UPC: 020389170682 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Weight: 3.07 Product Name: Five Light Bath Fixture UPC: 020389170682 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M19154 Bathroom Fixtures-Five+Lights - 753329 - Capital Lighting, Inc.
Columbus, OH, USA
M19154 Bathroom Fixtures-Five+Lights
753329
M19154 Bathroom Fixtures-Five+Lights 753329
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Weight: 3.07 Product Name: Five Light Bath Fixture UPC: 020389170682 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 4.50
Extension: 2.5
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Chrome
Weight: 3.07
Product Name: Five Light Bath Fixture
UPC: 020389170682
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753329
Product Name M19154 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details