Capital Lighting, Inc. M191378 Bathroom Fixtures-Three Lights 753304

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 1.73 Product Name: Three Light Bath Fixture UPC: 020389170606 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 1.73 Product Name: Three Light Bath Fixture UPC: 020389170606 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M191378 Bathroom Fixtures-Three Lights - 753304 - Capital Lighting, Inc.
Columbus, OH, USA
M191378 Bathroom Fixtures-Three Lights
753304
M191378 Bathroom Fixtures-Three Lights 753304
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 1.73 Product Name: Three Light Bath Fixture UPC: 020389170606 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 4.50
Extension: 2.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 1.73
Product Name: Three Light Bath Fixture
UPC: 020389170606
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753304
Product Name M191378 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details