Capital Lighting, Inc. M191478 Bathroom Fixtures-Four Lights 753302

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 2.35 Product Name: Four Light Bath Fixture UPC: 020389170651 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 2.35 Product Name: Four Light Bath Fixture UPC: 020389170651 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M191478 Bathroom Fixtures-Four Lights - 753302 - Capital Lighting, Inc.
Columbus, OH, USA
M191478 Bathroom Fixtures-Four Lights
753302
M191478 Bathroom Fixtures-Four Lights 753302
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 2.35 Product Name: Four Light Bath Fixture UPC: 020389170651 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.50
Extension: 2.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 2.35
Product Name: Four Light Bath Fixture
UPC: 020389170651
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753302
Product Name M191478 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details