Capital Lighting, Inc. M256678 Mini Pendants-Rod 753218

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 19.32 Product Name: One Light Pendant UPC: 020389160973 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 19.32 Product Name: One Light Pendant UPC: 020389160973 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M256678 Mini Pendants-Rod - 753218 - Capital Lighting, Inc.
Columbus, OH, USA
M256678 Mini Pendants-Rod
753218
M256678 Mini Pendants-Rod 753218
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 19.32 Product Name: One Light Pendant UPC: 020389160973 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 17.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel
Weight: 19.32
Product Name: One Light Pendant
UPC: 020389160973
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753218
Product Name M256678 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details