Capital Lighting, Inc. M255978 Mini Pendants-Rod 753216

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 11.86 Product Name: One Light Pendant UPC: 020389160966 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 11.86 Product Name: One Light Pendant UPC: 020389160966 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M255978 Mini Pendants-Rod - 753216 - Capital Lighting, Inc.
Columbus, OH, USA
M255978 Mini Pendants-Rod
753216
M255978 Mini Pendants-Rod 753216
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 11.86 Product Name: One Light Pendant UPC: 020389160966 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 13.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 11.86
Product Name: One Light Pendant
UPC: 020389160966
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753216
Product Name M255978 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details