Capital Lighting, Inc. M255778 Mini Pendants-Rod 753214

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.61 Product Name: One Light Pendant UPC: 020389161130 Category: Pendant Glass: triple-cased blown bubble
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.61 Product Name: One Light Pendant UPC: 020389161130 Category: Pendant Glass: triple-cased blown bubble

Suppliers

Company
Product
Description
Supplier Links
M255778 Mini Pendants-Rod - 753214 - Capital Lighting, Inc.
Columbus, OH, USA
M255778 Mini Pendants-Rod
753214
M255778 Mini Pendants-Rod 753214
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.61 Product Name: One Light Pendant UPC: 020389161130 Category: Pendant Glass: triple-cased blown bubble

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 4.61
Product Name: One Light Pendant
UPC: 020389161130
Category: Pendant
Glass: triple-cased blown bubble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753214
Product Name M255778 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details