Capital Lighting, Inc. M257278 Mini Pendants-Rod 753201

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.83 Product Name: One Light Pendant UPC: 020389149671 Category: Pendant Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.83 Product Name: One Light Pendant UPC: 020389149671 Category: Pendant Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
M257278 Mini Pendants-Rod - 753201 - Capital Lighting, Inc.
Columbus, OH, USA
M257278 Mini Pendants-Rod
753201
M257278 Mini Pendants-Rod 753201
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.83 Product Name: One Light Pendant UPC: 020389149671 Category: Pendant Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 4.83
Product Name: One Light Pendant
UPC: 020389149671
Category: Pendant
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753201
Product Name M257278 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details