Capital Lighting, Inc. M199163 Sconces-Single Glass 753193

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Product Name: One Light Bath Fixture Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Product Name: One Light Bath Fixture Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
M199163 Sconces-Single Glass - 753193 - Capital Lighting, Inc.
Columbus, OH, USA
M199163 Sconces-Single Glass
753193
M199163 Sconces-Single Glass 753193
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Product Name: One Light Bath Fixture Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Product Name: One Light Bath Fixture
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753193
Product Name M199163 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details