Capital Lighting, Inc. M208978 Mid. Chandeliers-Glass Down 753187

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 18.25 Bulb Type: G25 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 15.15 Product Name: Three Light Chandelier UPC: 020389153357 Category: Chandelier Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 18.25 Bulb Type: G25 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 15.15 Product Name: Three Light Chandelier UPC: 020389153357 Category: Chandelier Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
M208978 Mid. Chandeliers-Glass Down - 753187 - Capital Lighting, Inc.
Columbus, OH, USA
M208978 Mid. Chandeliers-Glass Down
753187
M208978 Mid. Chandeliers-Glass Down 753187
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 18.25 Bulb Type: G25 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 15.15 Product Name: Three Light Chandelier UPC: 020389153357 Category: Chandelier Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 18.25
Bulb
Type: G25
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 15.15
Product Name: Three Light Chandelier
UPC: 020389153357
Category: Chandelier
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753187
Product Name M208978 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details