PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 16.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 17.56
Product Name: Four Light Chandelier
UPC: 020389145949
Category: Chandelier
Glass: Alabaster
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 753182 |
| Product Name | M209378 Mid. Chandeliers-Glass Down |
| Application | Residential |