Capital Lighting, Inc. M20071 Mid. Chandeliers-Candle 753172

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Brass Product Name: Six Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Brass Product Name: Six Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M20071 Mid. Chandeliers-Candle - 753172 - Capital Lighting, Inc.
Columbus, OH, USA
M20071 Mid. Chandeliers-Candle
753172
M20071 Mid. Chandeliers-Candle 753172
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Brass Product Name: Six Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Brass
Product Name: Six Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753172
Product Name M20071 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details