Capital Lighting, Inc. M201922 Mid. Chandeliers-Candle 753143

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 36.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Sable Bronze Product Name: Nine Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 36.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Sable Bronze Product Name: Nine Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M201922 Mid. Chandeliers-Candle - 753143 - Capital Lighting, Inc.
Columbus, OH, USA
M201922 Mid. Chandeliers-Candle
753143
M201922 Mid. Chandeliers-Candle 753143
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 36.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Sable Bronze Product Name: Nine Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Sable Bronze
Product Name: Nine Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753143
Product Name M201922 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details