Capital Lighting, Inc. M205163 Mid. Chandeliers-Glass Up 753113

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Product Name: Three Light Chandelier Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Product Name: Three Light Chandelier Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
M205163 Mid. Chandeliers-Glass Up - 753113 - Capital Lighting, Inc.
Columbus, OH, USA
M205163 Mid. Chandeliers-Glass Up
753113
M205163 Mid. Chandeliers-Glass Up 753113
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Product Name: Three Light Chandelier Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Painted Bronze
Product Name: Three Light Chandelier
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753113
Product Name M205163 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details