Capital Lighting, Inc. M206163 Large Chandeliers-Glass Shade 753100

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 38.00 Bulb Type: Medium Qty: 15 Wattage: 40 Finish: Painted Bronze Product Name: 15 Light Chandelier Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 38.00 Bulb Type: Medium Qty: 15 Wattage: 40 Finish: Painted Bronze Product Name: 15 Light Chandelier Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
M206163 Large Chandeliers-Glass Shade - 753100 - Capital Lighting, Inc.
Columbus, OH, USA
M206163 Large Chandeliers-Glass Shade
753100
M206163 Large Chandeliers-Glass Shade 753100
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 38.00 Bulb Type: Medium Qty: 15 Wattage: 40 Finish: Painted Bronze Product Name: 15 Light Chandelier Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 38.00
Bulb
Type: Medium
Qty: 15
Wattage: 40
Finish: Painted Bronze
Product Name: 15 Light Chandelier
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753100
Product Name M206163 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details