Capital Lighting, Inc. M232126 Mid. Chandeliers-Glass Up 753089

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Natural Slate Weight: 32.05 Product Name: Five Light Chandelier UPC: 020389169655 Category: Chandelier Glass: Etched tea stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Natural Slate Weight: 32.05 Product Name: Five Light Chandelier UPC: 020389169655 Category: Chandelier Glass: Etched tea stained

Suppliers

Company
Product
Description
Supplier Links
M232126 Mid. Chandeliers-Glass Up - 753089 - Capital Lighting, Inc.
Columbus, OH, USA
M232126 Mid. Chandeliers-Glass Up
753089
M232126 Mid. Chandeliers-Glass Up 753089
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Natural Slate Weight: 32.05 Product Name: Five Light Chandelier UPC: 020389169655 Category: Chandelier Glass: Etched tea stained

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 30.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Natural Slate
Weight: 32.05
Product Name: Five Light Chandelier
UPC: 020389169655
Category: Chandelier
Glass: Etched tea stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753089
Product Name M232126 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details