Capital Lighting, Inc. M233326 Mid. Chandeliers-Glass Up 753086

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Slate Weight: 17.12 Product Name: Three Light Chandelier UPC: 020389169730 Category: Chandelier Glass: Etched tea stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Slate Weight: 17.12 Product Name: Three Light Chandelier UPC: 020389169730 Category: Chandelier Glass: Etched tea stained

Suppliers

Company
Product
Description
Supplier Links
M233326 Mid. Chandeliers-Glass Up - 753086 - Capital Lighting, Inc.
Columbus, OH, USA
M233326 Mid. Chandeliers-Glass Up
753086
M233326 Mid. Chandeliers-Glass Up 753086
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Slate Weight: 17.12 Product Name: Three Light Chandelier UPC: 020389169730 Category: Chandelier Glass: Etched tea stained

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Natural Slate
Weight: 17.12
Product Name: Three Light Chandelier
UPC: 020389169730
Category: Chandelier
Glass: Etched tea stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753086
Product Name M233326 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details