Capital Lighting, Inc. M220478 Mid. Chandeliers-Glass Up 753009

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 21.3 Product Name: Six Light Chandelier UPC: 020389160980 Category: Chandelier Glass: triple-cased blown bubble
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 21.3 Product Name: Six Light Chandelier UPC: 020389160980 Category: Chandelier Glass: triple-cased blown bubble

Suppliers

Company
Product
Description
Supplier Links
M220478 Mid. Chandeliers-Glass Up - 753009 - Capital Lighting, Inc.
Columbus, OH, USA
M220478 Mid. Chandeliers-Glass Up
753009
M220478 Mid. Chandeliers-Glass Up 753009
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 21.3 Product Name: Six Light Chandelier UPC: 020389160980 Category: Chandelier Glass: triple-cased blown bubble

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 23.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Brushed Nickel
Weight: 21.3
Product Name: Six Light Chandelier
UPC: 020389160980
Category: Chandelier
Glass: triple-cased blown bubble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753009
Product Name M220478 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details