Capital Lighting, Inc. P257-037 Lamps-Swing Arm-Floor 752854

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 71.00 Bulb Type: Medium/G9 Qty: 1 Wattage: 25 Finish: Bronze Weight: 26.4 Product Name: Floor Lamp Category: Floor Lamp Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 71.00 Bulb Type: Medium/G9 Qty: 1 Wattage: 25 Finish: Bronze Weight: 26.4 Product Name: Floor Lamp Category: Floor Lamp Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P257-037 Lamps-Swing Arm-Floor - 752854 - Capital Lighting, Inc.
Columbus, OH, USA
P257-037 Lamps-Swing Arm-Floor
752854
P257-037 Lamps-Swing Arm-Floor 752854
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 71.00 Bulb Type: Medium/G9 Qty: 1 Wattage: 25 Finish: Bronze Weight: 26.4 Product Name: Floor Lamp Category: Floor Lamp Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 71.00
Bulb
Type: Medium/G9
Qty: 1
Wattage: 25
Finish: Bronze
Weight: 26.4
Product Name: Floor Lamp
Category: Floor Lamp
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 752854
Product Name P257-037 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details