Capital Lighting, Inc. Bathroom Fixtures-Two Lights 752717

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Length 8.25 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Espresso Weight: 15 Product Name: Two Light Bath Bar UPC: 633779014130 Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Length 8.25 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Espresso Weight: 15 Product Name: Two Light Bath Bar UPC: 633779014130 Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 752717 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
752717
Bathroom Fixtures-Two Lights 752717
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Length 8.25 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Espresso Weight: 15 Product Name: Two Light Bath Bar UPC: 633779014130 Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.25
Length 8.25
Extension: 9.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Espresso
Weight: 15
Product Name: Two Light Bath Bar
UPC: 633779014130
Category: Bath Bar
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 752717
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details