Capital Lighting, Inc. N2180-473 Sconces-Single Candle 752447

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 13.25 Length 13.25 Extension: 10.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Weight: 5.06 Product Name: One Light Sconce UPC: 840254027985 Category: Sconce Glass: Round Fabric Shade Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 13.25 Length 13.25 Extension: 10.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Weight: 5.06 Product Name: One Light Sconce UPC: 840254027985 Category: Sconce Glass: Round Fabric Shade Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2180-473 Sconces-Single Candle - 752447 - Capital Lighting, Inc.
Columbus, OH, USA
N2180-473 Sconces-Single Candle
752447
N2180-473 Sconces-Single Candle 752447
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 13.25 Length 13.25 Extension: 10.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Weight: 5.06 Product Name: One Light Sconce UPC: 840254027985 Category: Sconce Glass: Round Fabric Shade Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 13.25
Length 13.25
Extension: 10.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 5.06
Product Name: One Light Sconce
UPC: 840254027985
Category: Sconce
Glass: Round Fabric Shade
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 752447
Product Name N2180-473 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details