Capital Lighting, Inc. N2338-OXB Foyer/Hall Lanterns-Glass w/Frame 752445

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Pendant UPC: 840254029361 Category: Foyer Glass: Clear Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Pendant UPC: 840254029361 Category: Foyer Glass: Clear Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N2338-OXB Foyer/Hall Lanterns-Glass w/Frame - 752445 - Capital Lighting, Inc.
Columbus, OH, USA
N2338-OXB Foyer/Hall Lanterns-Glass w/Frame
752445
N2338-OXB Foyer/Hall Lanterns-Glass w/Frame 752445
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Pendant UPC: 840254029361 Category: Foyer Glass: Clear Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 33.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Bronze
Product Name: Six Light Pendant
UPC: 840254029361
Category: Foyer
Glass: Clear
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 752445
Product Name N2338-OXB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details