Capital Lighting, Inc. M52667 Exterior -Wall Mount 751972

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 19.00 Extension: 8.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 8.91 Product Name: Three Light Outdoor Wall Lantern UPC: 020389126719 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 19.00 Extension: 8.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 8.91 Product Name: Three Light Outdoor Wall Lantern UPC: 020389126719 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
M52667 Exterior -Wall Mount - 751972 - Capital Lighting, Inc.
Columbus, OH, USA
M52667 Exterior -Wall Mount
751972
M52667 Exterior -Wall Mount 751972
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 19.00 Extension: 8.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 8.91 Product Name: Three Light Outdoor Wall Lantern UPC: 020389126719 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 19.00
Extension: 8.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 8.91
Product Name: Three Light Outdoor Wall Lantern
UPC: 020389126719
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751972
Product Name M52667 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details