Capital Lighting, Inc. M52717 Exterior -Wall Mount 751940

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.97 Product Name: One Light Outdoor Wall Lantern UPC: 020389124432 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.97 Product Name: One Light Outdoor Wall Lantern UPC: 020389124432 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
M52717 Exterior -Wall Mount - 751940 - Capital Lighting, Inc.
Columbus, OH, USA
M52717 Exterior -Wall Mount
751940
M52717 Exterior -Wall Mount 751940
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.97 Product Name: One Light Outdoor Wall Lantern UPC: 020389124432 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 20.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 5.97
Product Name: One Light Outdoor Wall Lantern
UPC: 020389124432
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751940
Product Name M52717 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details