PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.25
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Weight: 3.83
Product Name: One Light Outdoor Wall Lantern
UPC: 020389170200
Category: Outdoor Wall Lantern
Glass: Clear
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 751845 |
| Product Name | SL94137 Exterior -Wall Mount |
| Application | Residential; Outdoor |