Capital Lighting, Inc. PL7597 Exterior -Ceiling Mount 751798

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.00 Extension: 9.5 Bulb Type: GX23 Qty: 2 Wattage: 9 Finish: Black Weight: 2.99 Product Name: Two Light Outdoor Wall Lantern UPC: 020389151643 Category: Outdoor Wall Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.00 Extension: 9.5 Bulb Type: GX23 Qty: 2 Wattage: 9 Finish: Black Weight: 2.99 Product Name: Two Light Outdoor Wall Lantern UPC: 020389151643 Category: Outdoor Wall Lantern

Suppliers

Company
Product
Description
Supplier Links
PL7597 Exterior -Ceiling Mount - 751798 - Capital Lighting, Inc.
Columbus, OH, USA
PL7597 Exterior -Ceiling Mount
751798
PL7597 Exterior -Ceiling Mount 751798
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.00 Extension: 9.5 Bulb Type: GX23 Qty: 2 Wattage: 9 Finish: Black Weight: 2.99 Product Name: Two Light Outdoor Wall Lantern UPC: 020389151643 Category: Outdoor Wall Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 5.00
Extension: 9.5
Bulb
Type: GX23
Qty: 2
Wattage: 9
Finish: Black
Weight: 2.99
Product Name: Two Light Outdoor Wall Lantern
UPC: 020389151643
Category: Outdoor Wall Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751798
Product Name PL7597 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details