Capital Lighting, Inc. PL758378L Bathroom Fixtures-Three Lights 751790

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 7.5 Bulb Type: GX24q Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 9.44 Product Name: Three Light Bath Fixture UPC: 020389176103 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 7.5 Bulb Type: GX24q Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 9.44 Product Name: Three Light Bath Fixture UPC: 020389176103 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
PL758378L Bathroom Fixtures-Three Lights - 751790 - Capital Lighting, Inc.
Columbus, OH, USA
PL758378L Bathroom Fixtures-Three Lights
751790
PL758378L Bathroom Fixtures-Three Lights 751790
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 7.5 Bulb Type: GX24q Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 9.44 Product Name: Three Light Bath Fixture UPC: 020389176103 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.00
Extension: 7.5
Bulb
Type: GX24q
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Weight: 9.44
Product Name: Three Light Bath Fixture
UPC: 020389176103
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751790
Product Name PL758378L Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details