Capital Lighting, Inc. SL3037 Exterior -Ceiling Mount 751789

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 1.1 Product Name: One Light Outdoor Ceiling Fixture UPC: 020389148957 Category: Outdoor Ceiling Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 1.1 Product Name: One Light Outdoor Ceiling Fixture UPC: 020389148957 Category: Outdoor Ceiling Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL3037 Exterior -Ceiling Mount - 751789 - Capital Lighting, Inc.
Columbus, OH, USA
SL3037 Exterior -Ceiling Mount
751789
SL3037 Exterior -Ceiling Mount 751789
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 1.1 Product Name: One Light Outdoor Ceiling Fixture UPC: 020389148957 Category: Outdoor Ceiling Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Weight: 1.1
Product Name: One Light Outdoor Ceiling Fixture
UPC: 020389148957
Category: Outdoor Ceiling
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751789
Product Name SL3037 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details