Capital Lighting, Inc. SL49428 Exterior -Spot Lights 751782

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Extension: 11 Bulb Type: PAR38 Qty: 2 Wattage: 150 Finish: Matte White Weight: 2.24 Product Name: Two Light Outdoor Wall Lantern UPC: 020389063137 Category: Outdoor Wall Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Extension: 11 Bulb Type: PAR38 Qty: 2 Wattage: 150 Finish: Matte White Weight: 2.24 Product Name: Two Light Outdoor Wall Lantern UPC: 020389063137 Category: Outdoor Wall Lantern

Suppliers

Company
Product
Description
Supplier Links
SL49428 Exterior -Spot Lights - 751782 - Capital Lighting, Inc.
Columbus, OH, USA
SL49428 Exterior -Spot Lights
751782
SL49428 Exterior -Spot Lights 751782
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Extension: 11 Bulb Type: PAR38 Qty: 2 Wattage: 150 Finish: Matte White Weight: 2.24 Product Name: Two Light Outdoor Wall Lantern UPC: 020389063137 Category: Outdoor Wall Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.00
Extension: 11
Bulb
Type: PAR38
Qty: 2
Wattage: 150
Finish: Matte White
Weight: 2.24
Product Name: Two Light Outdoor Wall Lantern
UPC: 020389063137
Category: Outdoor Wall Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751782
Product Name SL49428 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details