Capital Lighting, Inc. PL829678L Mini Pendants-Rod 751773

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.00 Bulb Type: 4 Pin spiral Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 5.49 Product Name: One Light Pendant UPC: 020389176035 Category: Pendant Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.00 Bulb Type: 4 Pin spiral Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 5.49 Product Name: One Light Pendant UPC: 020389176035 Category: Pendant Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
PL829678L Mini Pendants-Rod - 751773 - Capital Lighting, Inc.
Columbus, OH, USA
PL829678L Mini Pendants-Rod
751773
PL829678L Mini Pendants-Rod 751773
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.00 Bulb Type: 4 Pin spiral Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 5.49 Product Name: One Light Pendant UPC: 020389176035 Category: Pendant Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 6.00
Bulb
Type: 4 Pin spiral
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Weight: 5.49
Product Name: One Light Pendant
UPC: 020389176035
Category: Pendant
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751773
Product Name PL829678L Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details