Capital Lighting, Inc. PL84108 Flush Mounts-Bowl Style 751770

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Bulb Type: G23 Qty: 1 Wattage: 9 Finish: Matte White Weight: 10.32 Product Name: One Light Ceiling Fixture UPC: 020389134165 Category: Ceiling Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Bulb Type: G23 Qty: 1 Wattage: 9 Finish: Matte White Weight: 10.32 Product Name: One Light Ceiling Fixture UPC: 020389134165 Category: Ceiling Glass: White

Suppliers

Company
Product
Description
Supplier Links
PL84108 Flush Mounts-Bowl Style - 751770 - Capital Lighting, Inc.
Columbus, OH, USA
PL84108 Flush Mounts-Bowl Style
751770
PL84108 Flush Mounts-Bowl Style 751770
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Bulb Type: G23 Qty: 1 Wattage: 9 Finish: Matte White Weight: 10.32 Product Name: One Light Ceiling Fixture UPC: 020389134165 Category: Ceiling Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.50
Bulb
Type: G23
Qty: 1
Wattage: 9
Finish: Matte White
Weight: 10.32
Product Name: One Light Ceiling Fixture
UPC: 020389134165
Category: Ceiling
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751770
Product Name PL84108 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2260189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details