Capital Lighting, Inc. SL123 Semi-Flush Mts.-Other 751756

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: No finish Weight: 2.49 Product Name: Two Light Ceiling Fixture UPC: 020389044068 Category: Ceiling Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: No finish Weight: 2.49 Product Name: Two Light Ceiling Fixture UPC: 020389044068 Category: Ceiling Glass: White

Suppliers

Company
Product
Description
Supplier Links
SL123 Semi-Flush Mts.-Other - 751756 - Capital Lighting, Inc.
Columbus, OH, USA
SL123 Semi-Flush Mts.-Other
751756
SL123 Semi-Flush Mts.-Other 751756
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: No finish Weight: 2.49 Product Name: Two Light Ceiling Fixture UPC: 020389044068 Category: Ceiling Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: No finish
Weight: 2.49
Product Name: Two Light Ceiling Fixture
UPC: 020389044068
Category: Ceiling
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751756
Product Name SL123 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details