Capital Lighting, Inc. SL746078 Sconces-Pocket 751698

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.62 Extension: 4 Bulb Type: G24q Qty: 1 Wattage: 26 Finish: Brushed Nickel Weight: 3.31 Product Name: One Light Wall Fixture UPC: 020389165312 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.62 Extension: 4 Bulb Type: G24q Qty: 1 Wattage: 26 Finish: Brushed Nickel Weight: 3.31 Product Name: One Light Wall Fixture UPC: 020389165312 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
SL746078 Sconces-Pocket - 751698 - Capital Lighting, Inc.
Columbus, OH, USA
SL746078 Sconces-Pocket
751698
SL746078 Sconces-Pocket 751698
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.62 Extension: 4 Bulb Type: G24q Qty: 1 Wattage: 26 Finish: Brushed Nickel Weight: 3.31 Product Name: One Light Wall Fixture UPC: 020389165312 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 10.62
Extension: 4
Bulb
Type: G24q
Qty: 1
Wattage: 26
Finish: Brushed Nickel
Weight: 3.31
Product Name: One Light Wall Fixture
UPC: 020389165312
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751698
Product Name SL746078 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details