Capital Lighting, Inc. SL744563 Bathroom Fixtures-Five+Lights 751697

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Painted Bronze Weight: 18.95 Product Name: Five Light Bath Fixture UPC: 020389174499 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Painted Bronze Weight: 18.95 Product Name: Five Light Bath Fixture UPC: 020389174499 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL744563 Bathroom Fixtures-Five+Lights - 751697 - Capital Lighting, Inc.
Columbus, OH, USA
SL744563 Bathroom Fixtures-Five+Lights
751697
SL744563 Bathroom Fixtures-Five+Lights 751697
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Painted Bronze Weight: 18.95 Product Name: Five Light Bath Fixture UPC: 020389174499 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 9.50
Extension: 8
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Painted Bronze
Weight: 18.95
Product Name: Five Light Bath Fixture
UPC: 020389174499
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751697
Product Name SL744563 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details