Capital Lighting, Inc. SL744578 Bathroom Fixtures-Five+Lights 751696

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 18.95 Product Name: Five Light Bath Fixture UPC: 020389174475 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 18.95 Product Name: Five Light Bath Fixture UPC: 020389174475 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL744578 Bathroom Fixtures-Five+Lights - 751696 - Capital Lighting, Inc.
Columbus, OH, USA
SL744578 Bathroom Fixtures-Five+Lights
751696
SL744578 Bathroom Fixtures-Five+Lights 751696
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 18.95 Product Name: Five Light Bath Fixture UPC: 020389174475 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 9.50
Extension: 8
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 18.95
Product Name: Five Light Bath Fixture
UPC: 020389174475
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751696
Product Name SL744578 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details